Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Number of Rows | 1 |
Stackable | Yes |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 6.2mm |
Connector Height | 6.2mm, .244in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom & Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 600 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
1-966736-2,1000/Spu |Amp Te Connectivity 1-1241152-2 | Newark Electronics |
Conn Socket Strip RCP 12 POS 2.54mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 12P Hv100 Rec. Con, Smd, Gold, Blister | TE Connectivity 1-1241152-2 | RS Americas |
RECEPTACLE, SMT, 12WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-1241152-2?
Additional datasheets, footprints and schematics for 1-1241152-2 are listed on our Part Details page. You can also find images and similar parts to 1-1241152-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241152-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241152-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241152-2 fall under?
The 1-1241152-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1241152-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241152-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241152-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241152-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 1-1241152-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241152-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1241152-2?
You can fill out our help required form which you can use to request a quote for 1-1241152-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.