Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
25,740
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
15,909
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
9,831
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
381
in stock
|
Buy Now | |
element14
from US$0.19
|
336
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 31.49 – 70.86µin, .8µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Height | 13.4mm, .52in |
Width | 10.7mm, .421in |
Length | 8.8mm, .34in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Plug |
Contact Type | Tab, Pin |
Product Type | Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&Wire Housings PLUG HEADER 1 POS | Rapid Electronics |
TE Connectivity - AMP PWR CONN EP 1P HDR NATURAL | Distrelec |
Conn, Header, 1Pos, 1Row | Newark Electronics |
WTB CONN, HEADER, 1POS, 1ROW | element14 |
Economy Power Series 1 Position Single Row Through Hole Unshrouded Header | Future Electronics |
Conn Shrouded Header HDR 1 POS Solder ST Thru-Hole | Avnet America |
EP 1P HDR NATURAL | TE Connectivity 1-1123824-1 | RS Americas |
Special Order: EP 1P HDR NATURAL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 1 Sealable: No Header Plug Wire-to-Board 1 | Rectangular Power Connector | Part Number: 1-1123824-1 | Internal Number: 1-1123824-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1123824-1?
Additional datasheets, footprints and schematics for 1-1123824-1 are listed on our Part Details page. You can also find images and similar parts to 1-1123824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123824-1 fall under?
The 1-1123824-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123824-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123824-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-1123824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123824-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1123824-1?
You can fill out our help required form which you can use to request a quote for 1-1123824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.