Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.54
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
48
in stock
|
Buy Now | |
TE Store
from US$2.38
|
32
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now | |
Distrelec
from US$2.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Design | Tuning Fork |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Solder Tail Contact Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Wire Size | 101 – 296CMA, .051 – .15mm², 30 – 26AWG |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Connector Height | 6.43mm, .253in |
コネクタの高さ | 6.43mm |
Row-to-Row Spacing | 2mm, .1in |
Connector Length | .9799in, 24.89mm |
Connector Width | .278in, 7.06mm |
Accepts Wire Insulation Diameter Range | .032 – .042in, .81 – 1.07mm |
Insulation Resistance | 5000MΩ |
UL Voltage Rating | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
PCB Mount Retention Type | Kinked Legs |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Type | Connector Assembly Kit |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .156in, 3.96mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings 16 Dip Plug 100Cl Tin |Amp Te Connectivity 1-111382-6 | Newark Electronics |
Headers&Wire Housings 16 DIP PLUG 100CL TIN | Rapid Electronics |
016 DIP PLUG 100CL TIN KK Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-111382-6 | Internal Number: 1-111382-6 | TE Connectivity | TE Store |
Conn IDC Connector PL 16 POS 2.54mm IDT RA Cable Mount | Avnet America |
TE | RS Americas |
TE Connectivity 016 DIP PLUG 100CL TIN KK Board Connecto | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111382-6?
Additional datasheets, footprints and schematics for 1-111382-6 are listed on our Part Details page. You can also find images and similar parts to 1-111382-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111382-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111382-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111382-6 fall under?
The 1-111382-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111382-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111382-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111382-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111382-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1-111382-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111382-6 often in real-time on the comparison pages.
What if I can't find stock of 1-111382-6?
You can fill out our help required form which you can use to request a quote for 1-111382-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.