Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.19
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$10.72
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$8.52
|
395
in stock
|
Buy Now | |
Chip One Stop
from US$9.20
|
395
in stock
|
Buy Now | |
Farnell
from US$10.83
|
320
in stock
|
Buy Now | |
Avnet America
from US$7.86
|
-
|
Buy Now | |
RS Americas
from US$12.94
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
Ejection Latches | Without |
Number of Positions | 64 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Palladium Nickel |
Contact Mating Area Plating Material | Gold |
Contact Design | Solder Dip |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Palladium Nickel |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Gold Flash |
Connector Height | 13.94mm, .55in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 3.96in, 100.58mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Center, Dual Polarizing Bar |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Screw Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Temperature Rating | High |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings Vert Eject Pin 64P |Amp Te Connectivity 1-111008-2 | Newark Electronics |
Headers&Wire Housings VERT EJECT PIN 64P | Rapid Electronics |
TE Connectivity 064 UNIV HDR SP 4V 30DP STD Board Connec | Distrelec |
CONNECTOR, RCPT, 64POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header HDR 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
064 UNIV HDR SP 4V 30DP STD, Ribbon Cable Connectors | TE Connectivity 1-111008-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-111008-2?
Additional datasheets, footprints and schematics for 1-111008-2 are listed on our Part Details page. You can also find images and similar parts to 1-111008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-111008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-111008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-111008-2 fall under?
The 1-111008-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-111008-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-111008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-111008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-111008-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-111008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-111008-2 often in real-time on the comparison pages.
What if I can't find stock of 1-111008-2?
You can fill out our help required form which you can use to request a quote for 1-111008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.