Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$24.09
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 10 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 35A |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 10 Hoods & Bases |
IP / NEMA Rating | IP65 |
No. of Rows | 2 Row, 2Rows |
Termination Method | Screw |
Voltage Rating | 400V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Hsb.6/35.sti.s.b1-6 |Te Connectivity 1-1104204-1 | Newark Electronics |
TE Connectivity - AMP HSB.6/35.Sti.S.B1-6 | Distrelec |
INSERT, MALE, SCREW TERM, 1-6WAY | element14 |
HSB.6/35.Sti.S.B1-6 | Boersig |
Conn Housing F 6Power/1Ground POS Crimp ST Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1104204-1?
Additional datasheets, footprints and schematics for 1-1104204-1 are listed on our Part Details page. You can also find images and similar parts to 1-1104204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1104204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1104204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1104204-1 fall under?
The 1-1104204-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1104204-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1104204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1104204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1104204-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1-1104204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1104204-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1104204-1?
You can fill out our help required form which you can use to request a quote for 1-1104204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.