Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$46.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.57
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$68.97
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$82.36
|
403
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
403
in stock
|
Buy Now | |
Distrelec
from US$46.64
|
403
in stock
|
Buy Now | |
Avnet America
from US$59.52
|
-
|
Buy Now | |
RS Americas
from US$54.10
|
-
|
Buy Now | |
element14
from US$59.69
|
-
|
Buy Now | |
Boersig
from US$71.21
|
-
|
Buy Now | |
Farnell
from US$61.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 11 Contacts, 11Contacts |
Rectangular Shell Size | 2 |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Approval Bodies | CSA SEV UL |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 2 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
HD Power Conn HOUSING SIZE 2 10+PE | Rapid Electronics |
Hd Power Conn Housing Size 2 10+Pe |Amp Te Connectivity 1-1103415-1 | Newark Electronics |
TE Connectivity - AMP HA.10.BU.S.B1-10 | Distrelec |
HA 10way screwterminal female insert,10A | RS |
Conn Rectangular F 10Power/1Ground POS Screw ST Panel Mount Loose Piece | Avnet America |
HA Series Panel Mount Connector Insert, Female, 11 Way, 10A, 250 V | TE Connectivity 1-1103415-1 | RS Americas |
INSERT, FEMALE, SCREW, 10WAY | element14 |
HA.10.BU.S.B1-10 | Boersig |
Where can I find additional details, specifications and documents for a 1-1103415-1?
Additional datasheets, footprints and schematics for 1-1103415-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103415-1 fall under?
The 1-1103415-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103415-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103415-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-1103415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103415-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103415-1?
You can fill out our help required form which you can use to request a quote for 1-1103415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.