Status: | Unknown |
---|---|
Series: | HTS Series |
RoHS: | Unknown |
Prices starting from US$16.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.97
|
No stock
|
Buy Now | |
Rapid Electronics
from US$33.88
|
458
in stock
|
Buy Now | |
Distrelec
from US$22.73
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$22.82
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
16
in stock
|
Buy Now | |
Future Electronics
from US$19.02
|
-
|
Buy Now | |
Avnet America
from US$17.58
|
-
|
Buy Now | |
RS Americas
from US$16.69
|
-
|
Buy Now | |
Boersig
from US$25.69
|
-
|
Buy Now | |
TTI Europe
from US$18.84
|
-
|
Buy Now | |
element14
from US$21.47
|
-
|
Buy Now | |
Farnell
from US$22.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HTS Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 5 Contacts, 5Contacts |
Rectangular Shell Size | 1 |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 10A |
Connector Type | Rectangular Power |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Screw |
Contact Termination Type | Screw |
For Use With | Size 1 Hoods & Bases |
IP / NEMA Rating | IP40 IP65 |
No. of Rows | 2 Row, 2Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 250V |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Heavy Duty Power Connectors SKT INSERT SZ 1 4+PE | Rapid Electronics |
TE Connectivity - AMP HA.4.BU.S | Distrelec |
Heavy Duty Power Connectors Skt Insert Sz 1 4+Pe |Amp Te Connectivity 1-1103403-1 | Newark Electronics |
HA 4way screw terminal female insert,10A | RS |
250 V 10 A Male Insert Beige 4+Ground Position Screw Heavy Duty Connector | Future Electronics |
Connector Accessories Female Insert 5 POS Screw Terminal Hard Silver Plated Loose Piece | Avnet America |
Connector, Power, Heavy Duty, SKT INSERT SZ 1 4+PE HA.4 | TE Connectivity 1-1103403-1 | RS Americas |
HA.4.BU.S | Boersig |
INSERT, FEMALE, SCREW, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 1-1103403-1?
Additional datasheets, footprints and schematics for 1-1103403-1 are listed on our Part Details page. You can also find images and similar parts to 1-1103403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1103403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1103403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1103403-1 fall under?
The 1-1103403-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 1-1103403-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1103403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1103403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1103403-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 1-1103403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1103403-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1103403-1?
You can fill out our help required form which you can use to request a quote for 1-1103403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.