Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.67
|
4,462
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
5,787
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
4,000
in stock
|
Buy Now | |
TE Store
from US$1.74
|
2,217
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
1,350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
124
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 5.08mm |
Connector Length | 1.598in, 40.59mm |
Connector Height | .2in, 5.08mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 16 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 16 POS 2.54mm Crimp ST | Avnet America |
16 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-104257-5 | Internal Number: 1-104257-5 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 16 MTE RCPT HSG SR L | Rapid Electronics |
TE Connectivity 16 MTE RCPT HSG SR LATCH .100 Board Conn | Distrelec |
AMPMODU Single Row 2.54 mm Pitch Not Preloaded Receptacle Housing | Future Electronics |
Receptacle Housing, 16-Pos, Latching, AMPMODU MTE Series | TE Connectivity 1-104257-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-104257-5?
Additional datasheets, footprints and schematics for 1-104257-5 are listed on our Part Details page. You can also find images and similar parts to 1-104257-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104257-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104257-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104257-5 fall under?
The 1-104257-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-104257-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104257-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104257-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104257-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TE Store and Heilind Electronics Asia have stock available or on a lead time for 1-104257-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104257-5 often in real-time on the comparison pages.
What if I can't find stock of 1-104257-5?
You can fill out our help required form which you can use to request a quote for 1-104257-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.