Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination | Through Hole Vertical |
---|---|
Gender | Header |
No. of Contacts | 16 |
No. of Rows | 2 |
Pitch Spacing | 1.27mm |
Contact Plating | Gold |
Contact Material | Copper |
Approval Bodies | CSA / UL |
RoHS Compliant | No |
Wire-Board Conn, Header, 16Pos, 0.05In | Newark Electronics |
Conn Shrouded Header HDR 16 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 16 System 50 Hdr Drst Shrd | TE Connectivity 1-104068-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-104068-0?
Additional datasheets, footprints and schematics for 1-104068-0 are listed on our Part Details page. You can also find images and similar parts to 1-104068-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104068-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104068-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104068-0 fall under?
The 1-104068-0 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-104068-0 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104068-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104068-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104068-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-104068-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104068-0 often in real-time on the comparison pages.
What if I can't find stock of 1-104068-0?
You can fill out our help required form which you can use to request a quote for 1-104068-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.