Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.67
|
8,173
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
8,173
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
8,173
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
8,173
in stock
|
Buy Now | |
Farnell
from US$2.02
|
6,550
in stock
|
Buy Now | |
TE Store
from US$4.26
|
232
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now |
Number of Positions | 11 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 1.098in, 2.79mm |
Connector Height | .098in, .25mm |
コネクタの高さ | .25mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 600VAC |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Flame-Retardant Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 11 Rcpt Hsg Sr Plain .101 |Amp Te Connectivity 1-103688-0 | Newark Electronics |
Headers&Wire Housings 11 RCPT HSG SR PLAIN .101 | Rapid Electronics |
TE Connectivity 11 MTE RCPT HSG SR PLAIN .100 Board Conn | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
11 MTE RCPT HSG SR PLAIN .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 11 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-103688-0 | Internal Number: 1-103688-0 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 11 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-103688-0?
Additional datasheets, footprints and schematics for 1-103688-0 are listed on our Part Details page. You can also find images and similar parts to 1-103688-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-103688-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-103688-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-103688-0 fall under?
The 1-103688-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-103688-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-103688-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-103688-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-103688-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-103688-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-103688-0 often in real-time on the comparison pages.
What if I can't find stock of 1-103688-0?
You can fill out our help required form which you can use to request a quote for 1-103688-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.