Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-7517,
403378961 |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.92
|
195
in stock
|
Buy Now | |
Heilind Electronics
from US$0.94
|
5,876
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.94
|
1,763
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$1.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Black |
---|---|
Primary Product Material | Thermoplastic |
Connector Cover Side | Back |
Number of Rows | 2 |
Number of Positions | 34 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | .100in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Product Profile | Low |
Protection & Strain Relief Accessory Type | Cover |
Back Cover 34 Pos Shielding/Nonshldng |Amp Te Connectivity 1-102536-5 | Newark Electronics |
BACK COVER 34 POS shielding/nonshldng | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 34 AMPMODU MT COVER DR | Distrelec |
Headers & Wire Housings BACK COVER 34 POS shielding/nonshldng | Future Electronics |
Connector Accessories 34 POS 2.54 mm Receptacle Cover Thermoplastic Black | Avnet America |
Cover for Double Row Receptacle, AMPMODU MT Series | TE Connectivity 1-102536-5 | RS Americas |
Special Order: 34 AMPMODU MT COVER DR .100CL Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 34 Operating Temperature (Max): 105 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 1-102536-5 | Internal Number: 1-102536-5 | Alias Number: 4-16211-7517 | Thermoplastic | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU MT Series Connectors |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102536-5?
Additional datasheets, footprints and schematics for 1-102536-5 are listed on our Part Details page. You can also find images and similar parts to 1-102536-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102536-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102536-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102536-5 fall under?
The 1-102536-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-102536-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102536-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102536-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102536-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-102536-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102536-5 often in real-time on the comparison pages.
What if I can't find stock of 1-102536-5?
You can fill out our help required form which you can use to request a quote for 1-102536-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.