Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.23
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$7.94
|
1,057
in stock
|
Buy Now | |
Newark Electronics
from US$5.47
|
596
in stock
|
Buy Now | |
Avnet America
from US$4.97
|
596
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.94
|
246
in stock
|
Buy Now | |
element14
from US$5.67
|
165
in stock
|
Buy Now | |
TE Store
from US$8.29
|
100
in stock
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 60 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Height | 7.23mm, .285in |
Connector Length | 3.1in, 78.74mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 7.23mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
For Use With | Header |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., When using this housing with AMP-LATCH Universal Headers, P/N 1825851-1 (Qty 2) must be purchased separately., No marking on this part number. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Connector Housing, Receptacle 60 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 60 POS 2.54mm Crimp ST Cable Mount | Avnet America |
60 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 60 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 60 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-102387-1 | Internal Number: 1-102387-1 | .1" | TE Connectivity | TE Store |
Receptacle Housing, 60-Pos .100 in, Dual Row Latched, AMPMODU Mod IV Series | TE Connectivity 1-102387-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 60Positions |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
Connector Type | Wire to Board |
Where can I find additional details, specifications and documents for a 1-102387-1?
Additional datasheets, footprints and schematics for 1-102387-1 are listed on our Part Details page. You can also find images and similar parts to 1-102387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102387-1 fall under?
The 1-102387-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-102387-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102387-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and element14 have stock available or on a lead time for 1-102387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102387-1 often in real-time on the comparison pages.
What if I can't find stock of 1-102387-1?
You can fill out our help required form which you can use to request a quote for 1-102387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.