Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
4,850
in stock
|
Buy Now | |
element14
from US$0.30
|
1,230
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
890
in stock
|
Buy Now | |
Conrad
from US$0.71
|
36
in stock
|
Buy Now | |
Boersig
-
|
4,315
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Glass-Filled Nylon |
---|---|
Primary Product Color | Gray |
Number of Positions | 16 |
Product Length | 24.92mm |
Comment | Receptacle Connector |
Packaging Quantity | 250 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
TE 1-100103-6 Amp-latch Mil-type Housing Strain Relief 16P Grey | Rapid Electronics |
STRAIN RELIEF, 16 POS, GREY | element14 |
TE Connectivity Strain Relief Clip, 16 | Distrelec |
Approved insulation displacement connector according to DIN 41651. | Conrad |
Connector Accessories 16 POS Strain Relief Nylon Bag | Avnet America |
TE | RS Americas |
Strain Relief, 16 Pos, Grey | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH MIL Type Receptacles |
No. of Positions | 16Ways |
Strain Relief Material | Nylon (Polyamide) Glass Filled |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Material | Glass Filled Nylon |
Where can I find additional details, specifications and documents for a 1-100103-6?
Additional datasheets, footprints and schematics for 1-100103-6 are listed on our Part Details page. You can also find images and similar parts to 1-100103-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-100103-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-100103-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-100103-6 fall under?
The 1-100103-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-100103-6 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-100103-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-100103-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-100103-6 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for 1-100103-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-100103-6 often in real-time on the comparison pages.
What if I can't find stock of 1-100103-6?
You can fill out our help required form which you can use to request a quote for 1-100103-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.