Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 700mA |
Switch Terminals | Screw |
Product Range | - |
Actuator / Cap Colour | Green |
Colour | opaque green |
Contact Current AC Max | 700mA |
External Depth | 21.5mm |
External Length / Height | 8.2mm |
IP Rating | IP40 |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 25000 |
Operating Force | 7.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
SWITCH, PUSHBUTTON, MOM, OPAQUE, GREEN | Farnell |
Switch, Pushbutton, Mom, Opaque, Green | Newark Electronics |
Pushbutton Switch, LUMOTAST75,SPST-NO, ON-OFF, Rnd,15.2mm, Grn Cap,0.7A,250VAC, Screw | RAFI 1.10.001.001/0507 | RS Americas |
RAFI 110001001.0507 Pushbutton Raised 1 x Off/(On) 750mA 250V AC Green | Rapid Electronics |
Pushbutton Switches 1NO, Grn ,15.2mm dia No illum, scrw term | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1.10.001.001/0507?
Additional datasheets, footprints and schematics for 1.10.001.001/0507 are listed on our Part Details page. You can also find images and similar parts to 1.10.001.001/0507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.10.001.001/0507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.10.001.001/0507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.10.001.001/0507 fall under?
The 1.10.001.001/0507 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.10.001.001/0507 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.10.001.001/0507 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.10.001.001/0507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.10.001.001/0507 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 1.10.001.001/0507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.10.001.001/0507 often in real-time on the comparison pages.
What if I can't find stock of 1.10.001.001/0507?
You can fill out our help required form which you can use to request a quote for 1.10.001.001/0507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.