Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT-1NO / 1NC |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 2A |
Switch Terminals | Screw |
Product Range | - |
Actuator / Cap Colour | Red |
Colour | Opaque Red |
Contact Current AC Max | 2A |
External Depth | 34mm |
External Length / Height | 10.5mm |
IP Rating | IP40 |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Force | 9.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switch, Pushbutton, Mom, Opaque, Red | Newark Electronics |
SWITCH, PUSHBUTTON, MOM, OPAQUE, RED | element14 |
Pushbutton Switch,1NC+1NO, MOM, Round,18.2mm, Red Bezel, IP40,2A,250VAC, Screw | RAFI 1.01.102.011/0301 | RS Americas |
Pushbutton Switches Pushbutton-Illuminat Industrial Controls | Sager |
Where can I find additional details, specifications and documents for a 1.01.102.011/0301?
Additional datasheets, footprints and schematics for 1.01.102.011/0301 are listed on our Part Details page. You can also find images and similar parts to 1.01.102.011/0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.01.102.011/0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.01.102.011/0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.01.102.011/0301 fall under?
The 1.01.102.011/0301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.01.102.011/0301 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.01.102.011/0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.01.102.011/0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.01.102.011/0301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 1.01.102.011/0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.01.102.011/0301 often in real-time on the comparison pages.
What if I can't find stock of 1.01.102.011/0301?
You can fill out our help required form which you can use to request a quote for 1.01.102.011/0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.