Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.14
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$13.02
|
486
in stock
|
Buy Now | |
element14
from US$15.85
|
486
in stock
|
Buy Now | |
Distrelec
from US$14.48
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$17.38
|
66
in stock
|
Buy Now | |
RS Americas
from US$12.52
|
48
in stock
|
Buy Now | |
Sager
from US$13.61
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPDT-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 2A |
Switch Terminals | Screw |
Product Range | - |
Actuator / Cap Colour | Black |
Colour | Opaque Black |
Contact Current AC Max | 2A |
External Depth | 34mm |
External Length / Height | 10.5mm |
IP Rating | IP40 |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Force | 9.5N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switch, Pushbutton, Mom, Opaque, Black | Newark Electronics |
SWITCH, PUSHBUTTON, MOM, OPAQUE, BLACK | element14 |
RAFI Pushbutton Switch Momentary Function 2NO Panel Mount Black | Distrelec |
RAFI 101102001.0104 Pushbutton Raised 2 x Off/(On) 2A 250V AC Black Screw | Rapid Electronics |
Pushbutton Switch,2NO, MOMENTARY, Round,18.2mm, Black Bezel,2A,250VAC, Screw | RAFI 1.01.102.001/0104 | RS Americas |
Pushbutton Switches Pushbutton-Illuminat Industrial Controls | Sager |
Where can I find additional details, specifications and documents for a 1.01.102.001/0104?
Additional datasheets, footprints and schematics for 1.01.102.001/0104 are listed on our Part Details page. You can also find images and similar parts to 1.01.102.001/0104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.01.102.001/0104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.01.102.001/0104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.01.102.001/0104 fall under?
The 1.01.102.001/0104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1.01.102.001/0104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.01.102.001/0104 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.01.102.001/0104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.01.102.001/0104 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for 1.01.102.001/0104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.01.102.001/0104 often in real-time on the comparison pages.
What if I can't find stock of 1.01.102.001/0104?
You can fill out our help required form which you can use to request a quote for 1.01.102.001/0104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.