Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" x 1-1/2" 10.3mm x 38.1mm |
Holder Terminals | Crimp |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 600V |
Cartridge In Line Fuse Holder, 30A, 600V | Newark Electronics |
CARTRIDGE IN LINE FUSE HOLDER, 30A, 600V | element14 |
Where can I find additional details, specifications and documents for a 0LEB00AAXK?
Additional datasheets, footprints and schematics for 0LEB00AAXK are listed on our Part Details page. You can also find images and similar parts to 0LEB00AAXK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0LEB00AAXK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0LEB00AAXK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0LEB00AAXK fall under?
The 0LEB00AAXK is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0LEB00AAXK when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0LEB00AAXK you can contact the distributor directly for product support, shipping queries etc.
Is the 0LEB00AAXK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0LEB00AAXK have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 0LEB00AAXK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0LEB00AAXK often in real-time on the comparison pages.
What if I can't find stock of 0LEB00AAXK?
You can fill out our help required form which you can use to request a quote for 0LEB00AAXK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.