Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12,935.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12,935.07
|
No stock
|
Buy Now |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | 550°C |
Output Power | 200W |
Kit Contents | HR100 Hybrid Rework System Complete IRHP100 Heating Plate with Hybrid Tool Holder |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (27-Jun-2018) |
Lead Length | 2mm |
Single Secondary Voltage | 13V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Temperature Max | 550°C |
Temperature Min | 30°C |
Vaccum Pressure Max | -0.4bar |
Weight | 7kg |
Where can I find additional details, specifications and documents for a 0IRHR100A-HP?
Additional datasheets, footprints and schematics for 0IRHR100A-HP are listed on our Part Details page. You can also find images and similar parts to 0IRHR100A-HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0IRHR100A-HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IRHR100A-HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0IRHR100A-HP fall under?
The 0IRHR100A-HP is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0IRHR100A-HP when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0IRHR100A-HP you can contact the distributor directly for product support, shipping queries etc.
Is the 0IRHR100A-HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0IRHR100A-HP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 0IRHR100A-HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0IRHR100A-HP often in real-time on the comparison pages.
What if I can't find stock of 0IRHR100A-HP?
You can fill out our help required form which you can use to request a quote for 0IRHR100A-HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.