Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230VAC |
---|---|
Heat Temperature Max | 450°C |
Output Power | 150W |
Kit Contents | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Ersa Soldering and Desoldering Station Set with Heating Plate and Fume Extraction Interfaces, i-TOOL 120W 220 ... 240V | Distrelec |
SOLDERING STATION, 230VAC, 150W | Farnell |
Where can I find additional details, specifications and documents for a 0IC2200V0C?
Additional datasheets, footprints and schematics for 0IC2200V0C are listed on our Part Details page. You can also find images and similar parts to 0IC2200V0C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0IC2200V0C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0IC2200V0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0IC2200V0C fall under?
The 0IC2200V0C is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 0IC2200V0C when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0IC2200V0C you can contact the distributor directly for product support, shipping queries etc.
Is the 0IC2200V0C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0IC2200V0C have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for 0IC2200V0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0IC2200V0C often in real-time on the comparison pages.
What if I can't find stock of 0IC2200V0C?
You can fill out our help required form which you can use to request a quote for 0IC2200V0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.