Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 16A |
Switch Terminals | Quick Connect Solder |
Pb Switch, Spst, 250V, Quickconnect | Newark Electronics |
PB SWITCH, SPST, 250V, QUICKCONNECT | element14 |
Switch, Pushbutton, SPDT, N.O/N.C, ON-MOM, Round Pin Actuator,16A,125VAC, QC | ZF Electronics 0E65-00A0 | RS Americas |
Basic / Snap Action Switches Panel Mount Push Button Swtich | Sager |
Where can I find additional details, specifications and documents for a 0E65-00A0?
Additional datasheets, footprints and schematics for 0E65-00A0 are listed on our Part Details page. You can also find images and similar parts to 0E65-00A0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0E65-00A0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0E65-00A0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0E65-00A0 fall under?
The 0E65-00A0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0E65-00A0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0E65-00A0 you can contact the distributor directly for product support, shipping queries etc.
Is the 0E65-00A0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0E65-00A0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 0E65-00A0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0E65-00A0 often in real-time on the comparison pages.
What if I can't find stock of 0E65-00A0?
You can fill out our help required form which you can use to request a quote for 0E65-00A0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.