Status: | Unknown |
---|---|
Series: | ATO Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | ATO Series |
Auto Blade Fuse, 15A, 32V, Fast Acting | Newark Electronics |
AUTO BLADE FUSE, 15A, 32V, FAST ACTING | element14 |
ATO Series Blue 19.05 x 5.08 x 12.19 mm 15 A 32 V Automotive Blade Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0ATO015.V?
Additional datasheets, footprints and schematics for 0ATO015.V are listed on our Part Details page. You can also find images and similar parts to 0ATO015.V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ATO015.V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ATO015.V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ATO015.V fall under?
The 0ATO015.V is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ATO015.V when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ATO015.V you can contact the distributor directly for product support, shipping queries etc.
Is the 0ATO015.V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ATO015.V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0ATO015.V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ATO015.V often in real-time on the comparison pages.
What if I can't find stock of 0ATO015.V?
You can fill out our help required form which you can use to request a quote for 0ATO015.V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.