Status: | Unknown |
---|---|
Series: | ATO / 257 Series |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.53
|
No stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 4A |
Voltage Rating VDC | 32V |
Product Range | ATO / 257 Series |
Colour Code | Pink |
Fuse Size Code | ATO |
Fuse Terminals | Blade |
Fuse Type | Fast Acting |
RoHS Compliant | Yes |
Fuse, Blade, 4A, 32V, Fast Acting | Newark Electronics |
Where can I find additional details, specifications and documents for a 0ATO004.V?
Additional datasheets, footprints and schematics for 0ATO004.V are listed on our Part Details page. You can also find images and similar parts to 0ATO004.V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ATO004.V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ATO004.V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ATO004.V fall under?
The 0ATO004.V is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0ATO004.V when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ATO004.V you can contact the distributor directly for product support, shipping queries etc.
Is the 0ATO004.V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0ATO004.V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0ATO004.V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ATO004.V often in real-time on the comparison pages.
What if I can't find stock of 0ATO004.V?
You can fill out our help required form which you can use to request a quote for 0ATO004.V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.