Status: | Unknown |
---|---|
Series: | Autofuse Series |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VDC | 32V |
Product Range | Autofuse Series |
BLADE FUSE, FAST ACT, 32 VAC/VDC, 3A | Farnell |
Blade Fuse, Fast Act, 32 Vac/Vdc, 3A | Newark Electronics |
ATO Series Fast Acting 3 A 32 V AC/DC Violet Autofuse Blade Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0ATO003.V?
Additional datasheets, footprints and schematics for 0ATO003.V are listed on our Part Details page. You can also find images and similar parts to 0ATO003.V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0ATO003.V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0ATO003.V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0ATO003.V fall under?
The 0ATO003.V is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0ATO003.V when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0ATO003.V you can contact the distributor directly for product support, shipping queries etc.
Is the 0ATO003.V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0ATO003.V have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 0ATO003.V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0ATO003.V often in real-time on the comparison pages.
What if I can't find stock of 0ATO003.V?
You can fill out our help required form which you can use to request a quote for 0ATO003.V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.