Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Audio Digital Signal Processor |
---|---|
Supply Voltage Range | 0.9V to 2V |
Control Interface | I2C I2S SPI UART |
Audio IC Case Style | BGA |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL SIGNAL PROCESSOR, AUDIO, 85DEG C | Farnell |
Audio Digital Signal Processor, Bga-64 | Newark Electronics |
DSP Fixed-Point 16-Bit 64-Pin LFBGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a 0W888-002-XTP?
Additional datasheets, footprints and schematics for 0W888-002-XTP are listed on our Part Details page. You can also find images and similar parts to 0W888-002-XTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0W888-002-XTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0W888-002-XTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0W888-002-XTP fall under?
The 0W888-002-XTP is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to 0W888-002-XTP when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0W888-002-XTP you can contact the distributor directly for product support, shipping queries etc.
Is the 0W888-002-XTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0W888-002-XTP have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and EBV Elektronik have stock available or on a lead time for 0W888-002-XTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0W888-002-XTP often in real-time on the comparison pages.
What if I can't find stock of 0W888-002-XTP?
You can fill out our help required form which you can use to request a quote for 0W888-002-XTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.