Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gasket Material | Metal Mesh |
---|---|
Length | 35.81mm |
Width | 17.53mm |
Depth | 0.63mm |
Attenuation | 115dB |
RoHS Compliant | Yes |
Product Range:- | Newark Electronics |
Product Range: - | Farnell |
Where can I find additional details, specifications and documents for a 09D-M-210-NI?
Additional datasheets, footprints and schematics for 09D-M-210-NI are listed on our Part Details page. You can also find images and similar parts to 09D-M-210-NI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09D-M-210-NI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09D-M-210-NI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09D-M-210-NI fall under?
The 09D-M-210-NI is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 09D-M-210-NI when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09D-M-210-NI you can contact the distributor directly for product support, shipping queries etc.
Is the 09D-M-210-NI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 09D-M-210-NI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09D-M-210-NI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09D-M-210-NI often in real-time on the comparison pages.
What if I can't find stock of 09D-M-210-NI?
You can fill out our help required form which you can use to request a quote for 09D-M-210-NI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.