Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.28
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | DIN Audio |
Connector, Din, Plug, 4 Position | Newark Electronics |
CONNECTOR, DIN, PLUG, 4 POSITION | element14 |
Plug | RS |
Plug Straight Cord 1000 Megohms (Min.) Molded Thermoplastic (Insert) | Switchcraft 09CL4MX | RS Americas |
Circular DIN Connectors 4POS INLINE DIN PLUG | Sager |
Where can I find additional details, specifications and documents for a 09CL4MX?
Additional datasheets, footprints and schematics for 09CL4MX are listed on our Part Details page. You can also find images and similar parts to 09CL4MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09CL4MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09CL4MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09CL4MX fall under?
The 09CL4MX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09CL4MX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09CL4MX you can contact the distributor directly for product support, shipping queries etc.
Is the 09CL4MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09CL4MX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09CL4MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09CL4MX often in real-time on the comparison pages.
What if I can't find stock of 09CL4MX?
You can fill out our help required form which you can use to request a quote for 09CL4MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.