Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | - |
---|---|
AF Size - Imperial | - |
Hex Key Type | T Handle |
Long Arm Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Hex key SW4 with grip | RS |
Hexagonal Screwdriver Sw4 - For 100A Mod Rohs Compliant: Na |Harting 09990000363 | Newark Electronics |
Hex Key SW4 with plastic grip (for 100Amp Contacts) | HARTING 09990000363 | RS Americas |
HEX KEY, SW4, WITH GRIP | element14 |
SECHSKANT-SCHRAUBENDREHER M.GRIFF SW4 | Boersig |
09990000363 Harting Sechskantschlüssel mit Quergriff für Axialschraube, Schlüsselweite SW4 | Stecker Express |
Where can I find additional details, specifications and documents for a 09 99 000 0363?
Additional datasheets, footprints and schematics for 09 99 000 0363 are listed on our Part Details page. You can also find images and similar parts to 09 99 000 0363 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 99 000 0363 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 99 000 0363 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 99 000 0363 fall under?
The 09 99 000 0363 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Key.
Can I view similar or alternative parts?
You can view similar parts to 09 99 000 0363 when available in the Hex Key range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 99 000 0363 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 99 000 0363 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 99 000 0363 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 09 99 000 0363.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 99 000 0363 often in real-time on the comparison pages.
What if I can't find stock of 09 99 000 0363?
You can fill out our help required form which you can use to request a quote for 09 99 000 0363 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.