09990000313 Hand & Workholding Tools by Harting

HEXAGONAL SCREW DRIVER 2MM

Status: Unknown
Series: Han Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.36

Distributor Stock
Logo for Farnell
Farnell
from US$11.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.70
1
in stock
Buy Now
Logo for Stecker Express
Stecker Express
-
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.78
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.89
-
Buy Now
Logo for element14
element14
from US$13.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.36
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Overall Length -
Hex Tip Size 2mm
Product Range Han Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Hex Key SW2 with plastic grip (for 40Amp Contacts) | HARTING 09990000313 | RS Americas
09990000313 Harting Sechskantschlüssel mit Quergriff für Axialschraube, Schlüsselweite SW2 | Stecker Express
Hexagonal Screw Driver, Sw2 | Newark Electronics
Hex Key SW2 with plastic grip (for 40Amp Contacts) | Future Electronics
HEXAGONAL SCREW DRIVER, SW2 | element14
HEXAGONAL SCREW DRIVER SW 2 | TTI Europe
SECHSKANT-SCHRAUBENDREHER | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09990000313?

Additional datasheets, footprints and schematics for 09990000313 are listed on our Part Details page. You can also find images and similar parts to 09990000313 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09990000313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09990000313 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09990000313 fall under?

The 09990000313 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to 09990000313 when available in the Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09990000313 you can contact the distributor directly for product support, shipping queries etc.

Is the 09990000313 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09990000313 have stock available?

Authorised distributors including RS Americas, Stecker Express, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 09990000313.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09990000313 often in real-time on the comparison pages.

What if I can't find stock of 09990000313?

You can fill out our help required form which you can use to request a quote for 09990000313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay