Status: | Unknown |
---|---|
Series: | MINI 997 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 20A |
Voltage Rating VDC | 58V |
Product Range | MINI 997 Series |
Auto Blade Fuse, 2A, 58V | Newark Electronics |
AUTO BLADE FUSE, 2A, 58V | element14 |
Littelfuse Fuse, 20A, 58V, Yellow | Distrelec |
Fuse - Mini 58VDC 20A 3000 pc | Future Electronics |
20A 58V FAST ACTING | TTI Europe |
Where can I find additional details, specifications and documents for a 0997020.WXN?
Additional datasheets, footprints and schematics for 0997020.WXN are listed on our Part Details page. You can also find images and similar parts to 0997020.WXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0997020.WXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0997020.WXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0997020.WXN fall under?
The 0997020.WXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0997020.WXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0997020.WXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0997020.WXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0997020.WXN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for 0997020.WXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0997020.WXN often in real-time on the comparison pages.
What if I can't find stock of 0997020.WXN?
You can fill out our help required form which you can use to request a quote for 0997020.WXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.