Status: | Unknown |
---|---|
Series: | MINI 997 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
2,240
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,284
in stock
|
Buy Now | |
element14
from US$0.38
|
2,284
in stock
|
Buy Now | |
Farnell
from US$0.63
|
2,284
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
869
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 10A |
Voltage Rating VDC | 58V |
Product Range | MINI 997 Series |
Fuse, MINI 997 Series, Automotive, Fast Blow, Holder Mount, 58VDC, 10A, Red | Littelfuse 0997010.WXN | RS Americas |
Auto Blade Fuse, 10A, 58V | Newark Electronics |
AUTO BLADE FUSE, 10A, 58V | element14 |
Littelfuse Fuse, 10A, 58V, Red | Distrelec |
10A 58V AUTO Mini Red | Rutronik |
997 Series 58 V 10 A 10.8 x 3.8 x 8.80 mm PA66 MINI« Red Blade Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0997010.WXN?
Additional datasheets, footprints and schematics for 0997010.WXN are listed on our Part Details page. You can also find images and similar parts to 0997010.WXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0997010.WXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0997010.WXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0997010.WXN fall under?
The 0997010.WXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0997010.WXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0997010.WXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0997010.WXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0997010.WXN have stock available?
Authorised distributors including CoreStaff, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0997010.WXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0997010.WXN often in real-time on the comparison pages.
What if I can't find stock of 0997010.WXN?
You can fill out our help required form which you can use to request a quote for 0997010.WXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.