Status: | Unknown |
---|---|
Series: | MINI 997 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
2,285
in stock
|
Buy Now | |
Power and Signal Group
from US$0.37
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,285
in stock
|
Buy Now | |
element14
from US$0.38
|
2,285
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
1,575
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 5A |
Voltage Rating VDC | 58V |
Product Range | MINI 997 Series |
FUSE 58V MINI 5A | Power and Signal Group |
Auto Blade Fuse, 5A, 58V | Newark Electronics |
AUTO BLADE FUSE, 5A, 58V | element14 |
Littelfuse Fuse, 5A, 58V, Brown | Distrelec |
5A 58V AUTO Mini tan | Rutronik |
997 Series Fast-Acting 58 V 5 A 10.9 x 3.8 mm MINI« Tan Blade Fuse | Future Electronics |
Fuse, MIDI 997 Series, Automotive, Fast Blow, Holder Mount, 58VDC, 5A, Tan | Littelfuse 0997005.WXN | RS Americas |
Where can I find additional details, specifications and documents for a 0997005.WXN?
Additional datasheets, footprints and schematics for 0997005.WXN are listed on our Part Details page. You can also find images and similar parts to 0997005.WXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0997005.WXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0997005.WXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0997005.WXN fall under?
The 0997005.WXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0997005.WXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0997005.WXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0997005.WXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0997005.WXN have stock available?
Authorised distributors including Power and Signal Group, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 0997005.WXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0997005.WXN often in real-time on the comparison pages.
What if I can't find stock of 0997005.WXN?
You can fill out our help required form which you can use to request a quote for 0997005.WXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.