Status: | Unknown |
---|---|
Series: | MINI 997 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
2,430
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,389
in stock
|
Buy Now | |
Power and Signal Group
from US$0.32
|
2,100
in stock
|
Buy Now | |
element14
from US$0.40
|
962
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 2A |
Voltage Rating VDC | 58V |
Product Range | MINI 997 Series |
Auto Blade Fuse, 2A, 58V | Newark Electronics |
FUSE 58V MINI 2A | Power and Signal Group |
AUTOMOTIVE FUSE, FAST ACTING, 2A, 58VDC | element14 |
2A 58V AUTO Mini Gray | Rutronik |
997 Series Fast-Acting 58 V 2 A 10.9 x 3.8 mm MINI« Grey Blade Fuse | Future Electronics |
Fuse, MIDI 997 Series, Automotive, Fast Blow, Holder Mount, 58VDC, 2A, Gray | Littelfuse 0997002.WXN | RS Americas |
2A 58V FAST ACTING | TTI Europe |
Where can I find additional details, specifications and documents for a 0997002.WXN?
Additional datasheets, footprints and schematics for 0997002.WXN are listed on our Part Details page. You can also find images and similar parts to 0997002.WXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0997002.WXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0997002.WXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0997002.WXN fall under?
The 0997002.WXN is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0997002.WXN when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0997002.WXN you can contact the distributor directly for product support, shipping queries etc.
Is the 0997002.WXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0997002.WXN have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Power and Signal Group and element14 have stock available or on a lead time for 0997002.WXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0997002.WXN often in real-time on the comparison pages.
What if I can't find stock of 0997002.WXN?
You can fill out our help required form which you can use to request a quote for 0997002.WXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.