Status: | Unknown |
---|---|
Series: | 0996 Series |
RoHS: | Unknown |
Prices starting from US$23.19
Distributor | Stock | ||
---|---|---|---|
element14
from US$23.19
|
-
|
Buy Now |
Abrasive Material | - |
---|---|
Disc Diameter | 150mm |
Abrasive Colour | Red |
Abrasive Grade | Ultra Fine |
Bore Size | 150mm |
Operating Speed Max | - |
Product Range | 0996 Series |
Blade Diameter | 150mm |
Colour | Maroon |
LAP MOP, MEDIUM/VERY FINE, 150MM X 6 | element14 |
Where can I find additional details, specifications and documents for a 09968?
Additional datasheets, footprints and schematics for 09968 are listed on our Part Details page. You can also find images and similar parts to 09968 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09968 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09968 fall under?
The 09968 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 09968 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09968 you can contact the distributor directly for product support, shipping queries etc.
Is the 09968 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09968 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 09968.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09968 often in real-time on the comparison pages.
What if I can't find stock of 09968?
You can fill out our help required form which you can use to request a quote for 09968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.