Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0989076009,
7-1190724-2 |
No distributors results available
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Typical Automotive Fluids, Water |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Color | Black |
Cut Length | 40mm, 1.575in |
Expanded Inside Diameter (Min) | 7.5mm, .295in |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Recovered Wall Thickness (Tolerance) | 1.4mm, .0551in |
Recovered Wall Thickness (Nominal) | 1.4mm |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Asia, EMEA |
Product Family | RBK-ILS |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Abrasion, Fluids |
Operating Temperature Range | -40 – 125°C |
Flammability | Flame-Retardant |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 135°C |
Where can I find additional details, specifications and documents for a 0989076009?
Additional datasheets, footprints and schematics for 0989076009 are listed on our Part Details page. You can also find images and similar parts to 0989076009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0989076009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0989076009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0989076009 fall under?
The 0989076009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0989076009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0989076009 you can contact the distributor directly for product support, shipping queries etc.
Is the 0989076009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0989076009 have stock available?
There is no stock from authorised distributors for 0989076009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0989076009 often in real-time on the comparison pages.
What if I can't find stock of 0989076009?
You can fill out our help required form which you can use to request a quote for 0989076009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.