0985 YM57530 104/0.5M Sensors & Transducers by Lumberg

SENSOR CORD M12 RCPT-RJ45 PLUG 19.7"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.15

Distributor Stock
Logo for Farnell
Farnell
from US$55.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.00
-
Buy Now
Logo for element14
element14
from US$45.15
-
Buy Now

Specifications

Connector Type A M12 Sensor Straight 4 Position Receptacle
Connector Type B RJ45 Plug
Cable Length - Metric 500mm
Cable Length - Imperial 19.7"
Product Range -

Alternative Descriptions

Sensor Cord, M12 Rcpt-Rj45 Plug, 19.7" | Newark Electronics
SENSOR CORD, M12 RCPT-RJ45 PLUG, 19.7" | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0985 YM57530 104/0.5M?

Additional datasheets, footprints and schematics for 0985 YM57530 104/0.5M are listed on our Part Details page. You can also find images and similar parts to 0985 YM57530 104/0.5M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0985 YM57530 104/0.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0985 YM57530 104/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0985 YM57530 104/0.5M fall under?

The 0985 YM57530 104/0.5M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 0985 YM57530 104/0.5M when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0985 YM57530 104/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the 0985 YM57530 104/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0985 YM57530 104/0.5M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0985 YM57530 104/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0985 YM57530 104/0.5M often in real-time on the comparison pages.

What if I can't find stock of 0985 YM57530 104/0.5M?

You can fill out our help required form which you can use to request a quote for 0985 YM57530 104/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay