Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | - |
Sensor Cord, 4P M12-Rj45 Plug, 32.8 | Newark Electronics |
SENSOR CORD, 4P M12-RJ45 PLUG, 32.8 | element14 |
Where can I find additional details, specifications and documents for a 0985 YM57530 103/10M?
Additional datasheets, footprints and schematics for 0985 YM57530 103/10M are listed on our Part Details page. You can also find images and similar parts to 0985 YM57530 103/10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0985 YM57530 103/10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0985 YM57530 103/10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0985 YM57530 103/10M fall under?
The 0985 YM57530 103/10M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0985 YM57530 103/10M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0985 YM57530 103/10M you can contact the distributor directly for product support, shipping queries etc.
Is the 0985 YM57530 103/10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0985 YM57530 103/10M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0985 YM57530 103/10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0985 YM57530 103/10M often in real-time on the comparison pages.
What if I can't find stock of 0985 YM57530 103/10M?
You can fill out our help required form which you can use to request a quote for 0985 YM57530 103/10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.