Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | - |
Sensor Cord, 4P M12 Plug-Plug, 6.6 | Newark Electronics |
SENSOR CORD, 4P M12 PLUG-PLUG, 6.6 | element14 |
Where can I find additional details, specifications and documents for a 0985 806 100/2M?
Additional datasheets, footprints and schematics for 0985 806 100/2M are listed on our Part Details page. You can also find images and similar parts to 0985 806 100/2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0985 806 100/2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0985 806 100/2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0985 806 100/2M fall under?
The 0985 806 100/2M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0985 806 100/2M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0985 806 100/2M you can contact the distributor directly for product support, shipping queries etc.
Is the 0985 806 100/2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0985 806 100/2M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0985 806 100/2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0985 806 100/2M often in real-time on the comparison pages.
What if I can't find stock of 0985 806 100/2M?
You can fill out our help required form which you can use to request a quote for 0985 806 100/2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.