09818 Static Control & Site Safety by Desco Industries

GROUND CORD, BLACK, 10FT, 10MM SNAP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.59

Distributor Stock
Logo for Newark
Newark
from US$14.96
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.59
-
Buy Now

Specifications

Lead Length 10ft
Ground Cord Colour Black
Ground Terminals Snap
End To Ground Resistance 1Mohm

Alternative Descriptions

Ground Cord, Black, 10Ft, 10Mm Snap | Newark Electronics
Cord, Ground, Floor, 10 mm Socket, w/Resistor, 10 Ft. | Desco 09818 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09818?

Additional datasheets, footprints and schematics for 09818 are listed on our Part Details page. You can also find images and similar parts to 09818 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09818 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09818 fall under?

The 09818 is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.

Can I view similar or alternative parts?

You can view similar parts to 09818 when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09818 you can contact the distributor directly for product support, shipping queries etc.

Is the 09818 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09818 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 09818.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09818 often in real-time on the comparison pages.

What if I can't find stock of 09818?

You can fill out our help required form which you can use to request a quote for 09818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay