Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.76
|
29
in stock
|
Buy Now | |
Conrad
from US$4.12
|
42
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
11
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
-
|
Buy Now | |
element14
from US$3.24
|
-
|
Buy Now | |
Relay Specialties
from US$2.84
|
-
|
Buy Now | |
Farnell
from US$5.30
|
-
|
Buy Now |
Accessory Type | Jumper Link |
---|---|
For Use With | - |
Product Range | 97 Series |
SVHC | No SVHC (15-Jan-2019) |
Connection bridge, 8-pin, to connect the A2 or A1 terminals of up to 8 screw sockets of the series 95. P3, P1, P5, 95. 97. 97. P2 and for coupling relay series 48. P3, P5, P6, 48. 48. 48. P8, P1 and 4C. P2. 4C. Maximum Continuous Current 10 A, color blue.This text is machine translated. | Conrad |
8-way jumper-link 48 & 4C Series | RS |
Finder Jumper link 117.2mm | Distrelec |
8-Way Jumper Link for Push-In Sockets (97.PX and 95.PX) | Finder 097.58 | RS Americas |
8-Way Jumper Link For Push-In Sockets (97.px And 95.px) Rohs Compliant: Yes |Finder 097.58 | Newark Electronics |
JUMPER LINK, 8WAY, SOCKET, QUICK CONNECT | element14 |
Jumper 8 wayFor: Push-In Sockets(97.PX and 95.PX) | Relay Specialties |
Where can I find additional details, specifications and documents for a 09758?
Additional datasheets, footprints and schematics for 09758 are listed on our Part Details page. You can also find images and similar parts to 09758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09758 fall under?
The 09758 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 09758 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09758 you can contact the distributor directly for product support, shipping queries etc.
Is the 09758 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09758 have stock available?
Authorised distributors including Conrad, RS, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 09758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09758 often in real-time on the comparison pages.
What if I can't find stock of 09758?
You can fill out our help required form which you can use to request a quote for 09758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.