Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrist Band Type | Cord |
---|---|
Circumference Max | - |
Lead Length | 10ft |
Wristband Colour | Blue |
Ground Terminals | Ring |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Studs | 2 |
Ground Cord, Dual Wrist Strap, 10Ft | Newark Electronics |
GROUND CORD, DUAL WRIST STRAP, 10FT | element14 |
GROUND, WRIST STRAP, BENCH WITH WRIST STRAP HOLDER | Desco 09741 | RS Americas |
BENCH MOUNT GROUND CORD, 2 STUD, 10FT | Farnell |
Where can I find additional details, specifications and documents for a 09741?
Additional datasheets, footprints and schematics for 09741 are listed on our Part Details page. You can also find images and similar parts to 09741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09741 fall under?
The 09741 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09741 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09741 you can contact the distributor directly for product support, shipping queries etc.
Is the 09741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09741 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 09741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09741 often in real-time on the comparison pages.
What if I can't find stock of 09741?
You can fill out our help required form which you can use to request a quote for 09741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.