Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1190713-8 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.08
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Weight per Piece | 1g, .03527oz |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | Copper |
Tongue Thickness | .031in, .8mm |
Overall Length | 35mm, 1.378in |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Wire Insulation Diameter | 2mm, .08in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Comment | Crimp Termination |
Packaging Method | Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Sealable | Yes |
Stud Size | #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Terminals H/S-Fork 16-14 Blu #8 |Raychem Te Connectivity 097305-000 | Newark Electronics |
Terminals H/S-FORK 16-14 BLU #8 | Rapid Electronics |
Spade Tongue Terminal 14-16AWG 35.05mm 7.87mm Tin Box | Avnet America |
B-106-2402 | TE Connectivity 097305-000 | RS Americas |
Terminals B-106-2402 | Sager |
Where can I find additional details, specifications and documents for a 097305-000?
Additional datasheets, footprints and schematics for 097305-000 are listed on our Part Details page. You can also find images and similar parts to 097305-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 097305-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 097305-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 097305-000 fall under?
The 097305-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 097305-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 097305-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 097305-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 097305-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 097305-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 097305-000 often in real-time on the comparison pages.
What if I can't find stock of 097305-000?
You can fill out our help required form which you can use to request a quote for 097305-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.