Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
40
in stock
|
Buy Now | |
RS Americas
from US$2.68
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
45
in stock
|
Buy Now | |
element14
from US$6.39
|
26
in stock
|
Buy Now | |
Farnell
from US$5.27
|
26
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.79
|
5
in stock
|
Buy Now | |
Future Electronics
from US$4.98
|
-
|
Buy Now | |
TTI Europe
from US$5.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Hood D-Sub 50Pos StraightExit D-SubSeries Thermoplastic 14.00mmCblDia | HARTING 09670500424 | RS Americas |
D Sub Backshell, 180Deg, Size Dd | Newark Electronics |
D-Sub 50W Straight Thermoplastic14.00mm | RS |
D SUB BACKSHELL, 180DEG, SIZE DD | element14 |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
50 Position Hinged Black Thermoplastic D-Sub Hood Backshell Connector | Future Electronics |
DSUB PLAST-HOOD 50P KNS-UNC | TTI Europe |
D-SUB GEHAEUSE SCHWARZ 50-POL. | Boersig |
Where can I find additional details, specifications and documents for a 09670500424?
Additional datasheets, footprints and schematics for 09670500424 are listed on our Part Details page. You can also find images and similar parts to 09670500424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670500424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670500424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670500424 fall under?
The 09670500424 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670500424 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670500424 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670500424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670500424 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 09670500424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670500424 often in real-time on the comparison pages.
What if I can't find stock of 09670500424?
You can fill out our help required form which you can use to request a quote for 09670500424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.