Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2018) |
Metal | Conrad |
Connector, Power, Heavy Duty, D Sub top entry metal hood 50 pole | HARTING 09670500343 | RS Americas |
D-Sub 50Pin Metal Hood, Top Entry, W/ Grommets, Knurled Screws 4-40Unc Rohs Compliant: Yes |Harting 09670500343 | Newark Electronics |
D SUB BACKSHELL, 180DEG, SIZE DD | element14 |
D Sub top entry metal hood 50 pole | Boersig |
Where can I find additional details, specifications and documents for a 09670500343?
Additional datasheets, footprints and schematics for 09670500343 are listed on our Part Details page. You can also find images and similar parts to 09670500343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670500343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670500343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670500343 fall under?
The 09670500343 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670500343 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670500343 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670500343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670500343 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09670500343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670500343 often in real-time on the comparison pages.
What if I can't find stock of 09670500343?
You can fill out our help required form which you can use to request a quote for 09670500343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.