Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Colour | Matt Black |
Material | Thermoplastic |
D Sub Backshell, Black, Dc, 180 Rohs Compliant: Yes |Harting 09 67 037 0442 | Newark Electronics |
BACKSHELL, D, BLACK, 37WAY | element14 |
Hood, D-Sub, 37Pos, StraightExit, D-SubSeries, Thermoplastic, 3.50-11.00mmCblDia | HARTING 09670370442 | RS Americas |
MIN D 37 GG-SH FUER SCHRAUBVER | Boersig |
Where can I find additional details, specifications and documents for a 09 67 037 0442?
Additional datasheets, footprints and schematics for 09 67 037 0442 are listed on our Part Details page. You can also find images and similar parts to 09 67 037 0442 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 67 037 0442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 67 037 0442 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 67 037 0442 fall under?
The 09 67 037 0442 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 67 037 0442 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 67 037 0442 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 67 037 0442 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 67 037 0442 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Boersig have stock available or on a lead time for 09 67 037 0442.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 67 037 0442 often in real-time on the comparison pages.
What if I can't find stock of 09 67 037 0442?
You can fill out our help required form which you can use to request a quote for 09 67 037 0442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.