Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.45
|
No stock
|
Buy Now | |
Conrad
from US$10.09
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
82
in stock
|
Buy Now | |
Boersig
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$11.01
|
-
|
Buy Now | |
Future Electronics
from US$6.88
|
-
|
Buy Now | |
RS Americas
from US$6.70
|
-
|
Buy Now | |
element14
from US$9.83
|
-
|
Buy Now | |
TTI Europe
from US$6.50
|
-
|
Buy Now | |
Farnell
from US$10.04
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 11mm |
Colour | Grey |
External Depth | 15mm |
External Length / Height | 42.05mm |
External Width | 53.52mm |
Height | 42.05mm |
Material | Thermoplastic |
casing with lateral cable output and integrated shielding sheet | Conrad |
09670250573 Harting D-Sub Kunststoffgehäuse mit Schirmblech passend für D-Sub Einsatz 25-polig | Stecker Express |
D-SUB 25 GS-SH F. SCHRAUBVERRI | Boersig |
D-Sub hood thermoplastic 25-pin | RS |
D Sub Backshell, Metallised, Db, 90 , Thermoplastic Body Rohs Compliant: Yes |Harting 09 67 025 0573.. | Newark Electronics |
25 Position Two Piece Backshell Connector Grey 45â–‘ Shielded | Future Electronics |
D-sub Series Polymer Right Angle D-sub Conn Backshell 25 Way Strain Relief | HARTING 09670250573 | RS Americas |
BACKSHELL, D, METALLISED, 25WAY | element14 |
D SUB CAPOT COUDE 25CTS A | TTI Europe |
Where can I find additional details, specifications and documents for a 09 67 025 0573?
Additional datasheets, footprints and schematics for 09 67 025 0573 are listed on our Part Details page. You can also find images and similar parts to 09 67 025 0573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 67 025 0573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 67 025 0573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 67 025 0573 fall under?
The 09 67 025 0573 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 67 025 0573 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 67 025 0573 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 67 025 0573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 67 025 0573 have stock available?
Authorised distributors including Conrad, Stecker Express, Boersig, RS and Newark Electronics have stock available or on a lead time for 09 67 025 0573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 67 025 0573 often in real-time on the comparison pages.
What if I can't find stock of 09 67 025 0573?
You can fill out our help required form which you can use to request a quote for 09 67 025 0573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.