Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Shell Size | DB |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Metallised Thermoplastic Body |
Thread Size - Metric | M3 |
RoHS Compliant | Yes |
Ip67 D Sub Backshell, Size Db, Metallized Plastic | Newark Electronics |
DSUB IP 67 Top entry met.plas.hood 25p | HARTING 09670250539 | RS Americas |
Where can I find additional details, specifications and documents for a 09670250539?
Additional datasheets, footprints and schematics for 09670250539 are listed on our Part Details page. You can also find images and similar parts to 09670250539 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670250539 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670250539 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670250539 fall under?
The 09670250539 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to 09670250539 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670250539 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670250539 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670250539 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 09670250539.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670250539 often in real-time on the comparison pages.
What if I can't find stock of 09670250539?
You can fill out our help required form which you can use to request a quote for 09670250539 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.