Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
25W PLASTIC D CONNECTOR HOOD | RS |
Hood D-Sub 25Pos Straight/75DegExit D-SubSeries Thermoplastic 11.50mmCblDia | HARTING 09670250434 | RS Americas |
Backshell, D Sub, Size Db, Thermoplastic | Newark Electronics |
D-SUB HOOD 25-POLE TOPSIDE E NTRY 4-40 | Future Electronics |
D SUB BACKSHELL, 90/180DEG, SIZE DB | element14 |
Where can I find additional details, specifications and documents for a 09670250434?
Additional datasheets, footprints and schematics for 09670250434 are listed on our Part Details page. You can also find images and similar parts to 09670250434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670250434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670250434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670250434 fall under?
The 09670250434 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670250434 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670250434 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670250434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670250434 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 09670250434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670250434 often in real-time on the comparison pages.
What if I can't find stock of 09670250434?
You can fill out our help required form which you can use to request a quote for 09670250434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.