Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.95
|
9
in stock
|
Buy Now | |
TTI Europe
from US$3.19
|
590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
45
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$4.22
|
15
in stock
|
Buy Now | |
element14
from US$4.18
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.22
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
-
|
Buy Now | |
Carlton-Bates
from US$3.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
D SUB CAPOT DROIT 25CTS | TTI Europe |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
D Sub Hood, Size Db, Thermoplastic | Newark Electronics |
Hood D-Sub 25Pos StraightExit D-SubSeries Thermoplastic 11.50mmCblDia | HARTING 09670250424 | RS Americas |
DSUB PLAST-HOOD 25P KNS-UNC T OPCE | Heilind Electronics |
D SUB BACKSHELL, 180DEG, SIZE DB | element14 |
25 Position Hinged Backshell Connector Black 180â–‘ | Future Electronics |
Subminiature D Backshell 25 pos. Thermoplastic Angled Exit 2.10 x 0.59 x 1.93 in. | Carlton-Bates |
D-SUB GEHAEUSE SCHWARZ 25-POL. | Boersig |
Where can I find additional details, specifications and documents for a 09670250424?
Additional datasheets, footprints and schematics for 09670250424 are listed on our Part Details page. You can also find images and similar parts to 09670250424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670250424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670250424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670250424 fall under?
The 09670250424 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670250424 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670250424 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670250424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670250424 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for 09670250424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670250424 often in real-time on the comparison pages.
What if I can't find stock of 09670250424?
You can fill out our help required form which you can use to request a quote for 09670250424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.