Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.53
|
10
in stock
|
Buy Now | |
element14
from US$7.19
|
403
in stock
|
Buy Now | |
Farnell
from US$5.73
|
403
in stock
|
Buy Now | |
RS Americas
from US$3.76
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
1
in stock
|
Buy Now | |
Boersig
-
|
18
in stock
|
Buy Now | |
Future Electronics
from US$5.74
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (15-Jan-2018) |
D SUB BACKSHELL, 180DEG, SIZE DB | element14 |
Die Cast Hood For Dsub Top Entry 25W | HARTING 09670250348 | RS Americas |
DIE CAST HOOD FOR DSUB TOP ENTRY 25W | RS |
D Sub Backshell, 180Deg, Size Db | Newark Electronics |
D Sub top entry metal hood 25 pole with | Boersig |
DSUB, Top Entry, 25POS,with long knurled screws M3 | Future Electronics |
Where can I find additional details, specifications and documents for a 09670250348?
Additional datasheets, footprints and schematics for 09670250348 are listed on our Part Details page. You can also find images and similar parts to 09670250348 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670250348 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670250348 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670250348 fall under?
The 09670250348 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670250348 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670250348 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670250348 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670250348 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 09670250348.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670250348 often in real-time on the comparison pages.
What if I can't find stock of 09670250348?
You can fill out our help required form which you can use to request a quote for 09670250348 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.