Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.27
|
391
in stock
|
Buy Now | |
element14
from US$7.68
|
391
in stock
|
Buy Now | |
RS Americas
from US$5.29
|
100
in stock
|
Buy Now | |
Distrelec
from US$8.64
|
76
in stock
|
Buy Now | |
Conrad
from US$9.03
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
3
in stock
|
Buy Now | |
Stecker Express
-
|
97
in stock
|
Buy Now | |
TTI Europe
from US$5.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° 180° |
Connector Body Material | Metallised Thermoplastic Body |
SVHC | No SVHC (15-Jan-2018) |
D SUB BACKSHELL, 45/180DEG, SIZE DA | element14 |
Hood, Backshell Material Metal, Cable Exit Angle 45/180 Degrees, D-Sub Series | HARTING 09670150453 | RS Americas |
HARTING D-Sub hood metalized Poles 15 | Distrelec |
Housing for lever/push lock and attachments. Metallised plastic housing Locking levers and latches are made of corrosion-resistant steel. | Conrad |
D Sub Hood, Size Da, Metalized Plastic | Newark Electronics |
09670150453 Harting D-Sub Kunststoffgehäuse metallisiert passend für D-Sub Einsatz 15-polig, 26-polig (HD) | Stecker Express |
D-SUB 15P METPL HOOD 1S+2A-ENT | TTI Europe |
MIN D 15 GG-SH-ABGESCHIRMT | Boersig |
Where can I find additional details, specifications and documents for a 09670150453?
Additional datasheets, footprints and schematics for 09670150453 are listed on our Part Details page. You can also find images and similar parts to 09670150453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09670150453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09670150453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09670150453 fall under?
The 09670150453 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09670150453 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09670150453 you can contact the distributor directly for product support, shipping queries etc.
Is the 09670150453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09670150453 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Distrelec and Conrad have stock available or on a lead time for 09670150453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09670150453 often in real-time on the comparison pages.
What if I can't find stock of 09670150453?
You can fill out our help required form which you can use to request a quote for 09670150453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.